RF COAXIAL, N JACK, 50 OHM, CABLE; Connector Type:N Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 8214, 9913, 9913F, 9914, RG8U, Carol C1180, AA-5886 & LMR-400 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 80P3013 |
| Product Name | Rf Coaxial, N Jack, 50 Ohm, Cable; Connector Type Multicomp Pro |
| Gender | Female / Jack |