multicomp PRO Contact, Pin, 28-24Awg, Crimp; Product Range Multicomp SPC32411

Description
CONTACT, PIN, 28-24AWG, CRIMP; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWG Max:24AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 28-24AWG, CRIMP; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWG Max:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 28-24Awg, Crimp; Product Range Multicomp - 40P2383 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 28-24Awg, Crimp; Product Range Multicomp
40P2383
Contact, Pin, 28-24Awg, Crimp; Product Range Multicomp 40P2383
CONTACT, PIN, 28-24AWG, CRIMP; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWG Max:24AWG RoHS Compliant: Yes

CONTACT, PIN, 28-24AWG, CRIMP; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWG Max:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 40P2383
Product Name Contact, Pin, 28-24Awg, Crimp; Product Range Multicomp
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Erosion Electrodes - SPARKAL® - Plansee SE
Specs
Type EDM Electrode
Material Tungsten
Shape / Form Custom / Application Specific
View Details