multicomp PRO Coaxial Cable, Rg-59B/u, 24In, Black; Coaxial Cable Type Multicomp SPC29309

Description
COAXIAL CABLE, RG-59B/U, 24IN, BLACK; Coaxial Cable Type:RG58B; Impedance:75ohm; Cable Assembly Type:Coaxial; Cable Length - Imperial:24"; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Jacket Color:Black RoHS Compliant: Yes
Description
COAXIAL CABLE, RG-59B/U, 24IN, BLACK; Coaxial Cable Type:RG58B; Impedance:75ohm; Cable Assembly Type:Coaxial; Cable Length - Imperial:24"; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Jacket Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-59B/u, 24In, Black; Coaxial Cable Type Multicomp - 19P3826 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59B/u, 24In, Black; Coaxial Cable Type Multicomp
19P3826
Coaxial Cable, Rg-59B/u, 24In, Black; Coaxial Cable Type Multicomp 19P3826
COAXIAL CABLE, RG-59B/U, 24IN, BLACK; Coaxial Cable Type:RG58B; Impedance:75ohm; Cable Assembly Type:Coaxial; Cable Length - Imperial:24"; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-59B/U, 24IN, BLACK; Coaxial Cable Type:RG58B; Impedance:75ohm; Cable Assembly Type:Coaxial; Cable Length - Imperial:24"; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P3826
Product Name Coaxial Cable, Rg-59B/u, 24In, Black; Coaxial Cable Type Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Telephone Cable - 1368172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Product Type Phone Cord
Cable Type Coaxial
View Details