multicomp PRO Coaxial Cable, Rg-6/u, 36In, Black; Connector Type A Multicomp SPC29305

Description
COAXIAL CABLE, RG-6/U, 36IN, BLACK; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG6; Impedance:75ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-6/U, 36IN, BLACK; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG6; Impedance:75ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-6/u, 36In, Black; Connector Type A Multicomp - 19P4608 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-6/u, 36In, Black; Connector Type A Multicomp
19P4608
Coaxial Cable, Rg-6/u, 36In, Black; Connector Type A Multicomp 19P4608
COAXIAL CABLE, RG-6/U, 36IN, BLACK; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG6; Impedance:75ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-6/U, 36IN, BLACK; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG6; Impedance:75ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P4608
Product Name Coaxial Cable, Rg-6/u, 36In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details