multicomp PRO Coaxial Cable, Belden 9913, 36In, Black; Connector Type A Multicomp Pro SPC29160

Description
COAXIAL CABLE, BELDEN 9913, 36IN, BLACK; Connector Type A:7-16 DIN Straight Plug; Connector Type B:7-16 DIN Straight Plug; Coaxial Cable Type:Belden 9913; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, BELDEN 9913, 36IN, BLACK; Connector Type A:7-16 DIN Straight Plug; Connector Type B:7-16 DIN Straight Plug; Coaxial Cable Type:Belden 9913; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Belden 9913, 36In, Black; Connector Type A Multicomp Pro - 19P3683 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Belden 9913, 36In, Black; Connector Type A Multicomp Pro
19P3683
Coaxial Cable, Belden 9913, 36In, Black; Connector Type A Multicomp Pro 19P3683
COAXIAL CABLE, BELDEN 9913, 36IN, BLACK; Connector Type A:7-16 DIN Straight Plug; Connector Type B:7-16 DIN Straight Plug; Coaxial Cable Type:Belden 9913; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes

COAXIAL CABLE, BELDEN 9913, 36IN, BLACK; Connector Type A:7-16 DIN Straight Plug; Connector Type B:7-16 DIN Straight Plug; Coaxial Cable Type:Belden 9913; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P3683
Product Name Coaxial Cable, Belden 9913, 36In, Black; Connector Type A Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to XH Macro-Hooks, Twisted Pair Test Cable - 3050XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6003B03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 3-56 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details