multicomp PRO Coaxial Cable, Rg-214/u, 36In, Black; Coaxial Cable Type Multicomp SPC29079

Description
COAXIAL CABLE, RG-214/U, 36IN, BLACK; Coaxial Cable Type:RG214; Impedance:50ohm; Cable Length - Imperial:36"; Connector Type A:UHF Straight Plug; Connector Type B:UHF Straight Plug; Jacket Color:Black; Assembly Cable Type:Coaxial RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-214/U, 36IN, BLACK; Coaxial Cable Type:RG214; Impedance:50ohm; Cable Length - Imperial:36"; Connector Type A:UHF Straight Plug; Connector Type B:UHF Straight Plug; Jacket Color:Black; Assembly Cable Type:Coaxial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-214/u, 36In, Black; Coaxial Cable Type Multicomp - 19P6885 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-214/u, 36In, Black; Coaxial Cable Type Multicomp
19P6885
Coaxial Cable, Rg-214/u, 36In, Black; Coaxial Cable Type Multicomp 19P6885
COAXIAL CABLE, RG-214/U, 36IN, BLACK; Coaxial Cable Type:RG214; Impedance:50ohm; Cable Length - Imperial:36"; Connector Type A:UHF Straight Plug; Connector Type B:UHF Straight Plug; Jacket Color:Black; Assembly Cable Type:Coaxial RoHS Compliant: Yes

COAXIAL CABLE, RG-214/U, 36IN, BLACK; Coaxial Cable Type:RG214; Impedance:50ohm; Cable Length - Imperial:36"; Connector Type A:UHF Straight Plug; Connector Type B:UHF Straight Plug; Jacket Color:Black; Assembly Cable Type:Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P6885
Product Name Coaxial Cable, Rg-214/u, 36In, Black; Coaxial Cable Type Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 116041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5; Coaxial
Cable Shielding F/utp
View Details