multicomp PRO Coaxial Cable, Rg-62A/u, 12In, Black; Connector Type A Multicomp SPC29023

Description
COAXIAL CABLE, RG-62A/U, 12IN, BLACK; Connector Type A:UHF Straight Plug; Connector Type B:UHF Straight Plug; Coaxial Cable Type:RG62A; Impedance:75ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-62A/U, 12IN, BLACK; Connector Type A:UHF Straight Plug; Connector Type B:UHF Straight Plug; Coaxial Cable Type:RG62A; Impedance:75ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-62A/u, 12In, Black; Connector Type A Multicomp - 19P6829 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-62A/u, 12In, Black; Connector Type A Multicomp
19P6829
Coaxial Cable, Rg-62A/u, 12In, Black; Connector Type A Multicomp 19P6829
COAXIAL CABLE, RG-62A/U, 12IN, BLACK; Connector Type A:UHF Straight Plug; Connector Type B:UHF Straight Plug; Coaxial Cable Type:RG62A; Impedance:75ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-62A/U, 12IN, BLACK; Connector Type A:UHF Straight Plug; Connector Type B:UHF Straight Plug; Coaxial Cable Type:RG62A; Impedance:75ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P6829
Product Name Coaxial Cable, Rg-62A/u, 12In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1122252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details