multicomp PRO Coaxial Cable, Rg-55B/u, 72In, Black; Connector Type A Multicomp SPC28990

Description
COAXIAL CABLE, RG-55B/U, 72IN, BLACK; Connector Type A:TNC Straight Plug; Connector Type B:TNC Straight Plug; Coaxial Cable Type:RG55B; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-55B/U, 72IN, BLACK; Connector Type A:TNC Straight Plug; Connector Type B:TNC Straight Plug; Coaxial Cable Type:RG55B; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-55B/u, 72In, Black; Connector Type A Multicomp - 19P6797 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-55B/u, 72In, Black; Connector Type A Multicomp
19P6797
Coaxial Cable, Rg-55B/u, 72In, Black; Connector Type A Multicomp 19P6797
COAXIAL CABLE, RG-55B/U, 72IN, BLACK; Connector Type A:TNC Straight Plug; Connector Type B:TNC Straight Plug; Coaxial Cable Type:RG55B; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-55B/U, 72IN, BLACK; Connector Type A:TNC Straight Plug; Connector Type B:TNC Straight Plug; Coaxial Cable Type:RG55B; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P6797
Product Name Coaxial Cable, Rg-55B/u, 72In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 1745292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details