multicomp PRO Coaxial Cable, Rg-188/u, 72In, Black; Connector Type A Multicomp SPC28823

Description
COAXIAL CABLE, RG-188/U, 72IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG188-DS; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-188/U, 72IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG188-DS; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-188/u, 72In, Black; Connector Type A Multicomp - 19P4586 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-188/u, 72In, Black; Connector Type A Multicomp
19P4586
Coaxial Cable, Rg-188/u, 72In, Black; Connector Type A Multicomp 19P4586
COAXIAL CABLE, RG-188/U, 72IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG188-DS; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, RG-188/U, 72IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG188-DS; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P4586
Product Name Coaxial Cable, Rg-188/u, 72In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M12W5-K-2-M12W5 - Festo Corporation
Specs
Cable Length 6.56 ft (20 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
2 suppliers
1/4″ Phone Plug to 3 Miniature Alligator Clips, Audio Test Cable - 2528M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Green/Yellow PVC Single Wire - 56020030 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details