multicomp PRO Coaxial Cable, Rg-316/u, 12In, Black; Coaxial Cable Type Multicomp SPC28794

Description
COAXIAL CABLE, RG-316/U, 12IN, BLACK; Coaxial Cable Type:RG316-DS; Impedance:50ohm; Cable Length - Imperial:12"; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Right Angle Plug; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-316/U, 12IN, BLACK; Coaxial Cable Type:RG316-DS; Impedance:50ohm; Cable Length - Imperial:12"; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Right Angle Plug; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-316/u, 12In, Black; Coaxial Cable Type Multicomp - 19P6641 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-316/u, 12In, Black; Coaxial Cable Type Multicomp
19P6641
Coaxial Cable, Rg-316/u, 12In, Black; Coaxial Cable Type Multicomp 19P6641
COAXIAL CABLE, RG-316/U, 12IN, BLACK; Coaxial Cable Type:RG316-DS; Impedance:50ohm; Cable Length - Imperial:12"; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Right Angle Plug; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-316/U, 12IN, BLACK; Coaxial Cable Type:RG316-DS; Impedance:50ohm; Cable Length - Imperial:12"; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Right Angle Plug; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P6641
Product Name Coaxial Cable, Rg-316/u, 12In, Black; Coaxial Cable Type Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 1745304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details