multicomp PRO Coaxial Cable, Rg-316/u, 48In, Black; Connector Type A Multicomp SPC28707

Description
COAXIAL CABLE, RG-316/U, 48IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG316-DS; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.22m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-316/U, 48IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG316-DS; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.22m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-316/u, 48In, Black; Connector Type A Multicomp - 19P6090 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-316/u, 48In, Black; Connector Type A Multicomp
19P6090
Coaxial Cable, Rg-316/u, 48In, Black; Connector Type A Multicomp 19P6090
COAXIAL CABLE, RG-316/U, 48IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG316-DS; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.22m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-316/U, 48IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG316-DS; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.22m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P6090
Product Name Coaxial Cable, Rg-316/u, 48In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Coaxial Cable - 1248843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details