multicomp PRO Coaxial Cable, Rg-316/u, 36In, Black; Connector Type A Multicomp SPC28706

Description
COAXIAL CABLE, RG-316/U, 36IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG316-DS; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-316/U, 36IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG316-DS; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-316/u, 36In, Black; Connector Type A Multicomp - 19P6089 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-316/u, 36In, Black; Connector Type A Multicomp
19P6089
Coaxial Cable, Rg-316/u, 36In, Black; Connector Type A Multicomp 19P6089
COAXIAL CABLE, RG-316/U, 36IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG316-DS; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-316/U, 36IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG316-DS; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P6089
Product Name Coaxial Cable, Rg-316/u, 36In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1684520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details