multicomp PRO Coaxial Cable, Sr402Fl, 48In, Black; Connector Type A Multicomp SPC28683

Description
COAXIAL CABLE, SR402FL, 48IN, BLACK; Connector Type A:N Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:SR-402FL; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, SR402FL, 48IN, BLACK; Connector Type A:N Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:SR-402FL; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Sr402Fl, 48In, Black; Connector Type A Multicomp - 19P6066 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Sr402Fl, 48In, Black; Connector Type A Multicomp
19P6066
Coaxial Cable, Sr402Fl, 48In, Black; Connector Type A Multicomp 19P6066
COAXIAL CABLE, SR402FL, 48IN, BLACK; Connector Type A:N Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:SR-402FL; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, SR402FL, 48IN, BLACK; Connector Type A:N Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:SR-402FL; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P6066
Product Name Coaxial Cable, Sr402Fl, 48In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 1407617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.6562 ft (2 dm)
View Details