multicomp PRO Coaxial Cable, Rg-188A/u, 36In, Black; Coaxial Cable Type Multicomp SPC28294

Description
COAXIAL CABLE, RG-188A/U, 36IN, BLACK; Coaxial Cable Type:RG188A; Impedance:50ohm; Cable Length - Imperial:36"; Connector Type A:Mini UHF Straight Jack; Connector Type B:Mini UHF Straight Jack; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-188A/U, 36IN, BLACK; Coaxial Cable Type:RG188A; Impedance:50ohm; Cable Length - Imperial:36"; Connector Type A:Mini UHF Straight Jack; Connector Type B:Mini UHF Straight Jack; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-188A/u, 36In, Black; Coaxial Cable Type Multicomp - 19P4500 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-188A/u, 36In, Black; Coaxial Cable Type Multicomp
19P4500
Coaxial Cable, Rg-188A/u, 36In, Black; Coaxial Cable Type Multicomp 19P4500
COAXIAL CABLE, RG-188A/U, 36IN, BLACK; Coaxial Cable Type:RG188A; Impedance:50ohm; Cable Length - Imperial:36"; Connector Type A:Mini UHF Straight Jack; Connector Type B:Mini UHF Straight Jack; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-188A/U, 36IN, BLACK; Coaxial Cable Type:RG188A; Impedance:50ohm; Cable Length - Imperial:36"; Connector Type A:Mini UHF Straight Jack; Connector Type B:Mini UHF Straight Jack; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P4500
Product Name Coaxial Cable, Rg-188A/u, 36In, Black; Coaxial Cable Type Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1248846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers