multicomp PRO Coaxial Cable, Rg-58A/u, 72In, Black; Connector Type A Multicomp SPC27914

Description
COAXIAL CABLE, RG-58A/U, 72IN, BLACK; Connector Type A:Mini UHF Quick Connect Plug; Connector Type B:Mini UHF Quick Connect Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-58A/U, 72IN, BLACK; Connector Type A:Mini UHF Quick Connect Plug; Connector Type B:Mini UHF Quick Connect Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58A/u, 72In, Black; Connector Type A Multicomp - 19P5116 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 72In, Black; Connector Type A Multicomp
19P5116
Coaxial Cable, Rg-58A/u, 72In, Black; Connector Type A Multicomp 19P5116
COAXIAL CABLE, RG-58A/U, 72IN, BLACK; Connector Type A:Mini UHF Quick Connect Plug; Connector Type B:Mini UHF Quick Connect Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m RoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 72IN, BLACK; Connector Type A:Mini UHF Quick Connect Plug; Connector Type B:Mini UHF Quick Connect Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P5116
Product Name Coaxial Cable, Rg-58A/u, 72In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1595486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details