multicomp PRO Coaxial Cable, Rg-58A/u, 12In, Black; Connector Type A Multicomp SPC27879

Description
COAXIAL CABLE, RG-58A/U, 12IN, BLACK; Connector Type A:N Bulkhead Jack; Connector Type B:N Type Right Angle Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:BlackRoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-58A/U, 12IN, BLACK; Connector Type A:N Bulkhead Jack; Connector Type B:N Type Right Angle Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58A/u, 12In, Black; Connector Type A Multicomp - 19P5087 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 12In, Black; Connector Type A Multicomp
19P5087
Coaxial Cable, Rg-58A/u, 12In, Black; Connector Type A Multicomp 19P5087
COAXIAL CABLE, RG-58A/U, 12IN, BLACK; Connector Type A:N Bulkhead Jack; Connector Type B:N Type Right Angle Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:BlackRoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 12IN, BLACK; Connector Type A:N Bulkhead Jack; Connector Type B:N Type Right Angle Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P5087
Product Name Coaxial Cable, Rg-58A/u, 12In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details