multicomp PRO Coaxial Cable, Rg-400/u, 72In, Black; Connector Type A Multicomp SPC27872

Description
COAXIAL CABLE, RG-400/U, 72IN, BLACK; Connector Type A:N Bulkhead Jack; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG400; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-400/U, 72IN, BLACK; Connector Type A:N Bulkhead Jack; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG400; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-400/u, 72In, Black; Connector Type A Multicomp - 19P5080 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-400/u, 72In, Black; Connector Type A Multicomp
19P5080
Coaxial Cable, Rg-400/u, 72In, Black; Connector Type A Multicomp 19P5080
COAXIAL CABLE, RG-400/U, 72IN, BLACK; Connector Type A:N Bulkhead Jack; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG400; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-400/U, 72IN, BLACK; Connector Type A:N Bulkhead Jack; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG400; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P5080
Product Name Coaxial Cable, Rg-400/u, 72In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 1248836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details