multicomp PRO Coaxial Cable, Rg-122/u, 36In, Black; Connector Type A Multicomp SPC27833

Description
COAXIAL CABLE, RG-122/U, 36IN, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:TNC Straight Plug; Coaxial Cable Type:RG122; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-122/U, 36IN, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:TNC Straight Plug; Coaxial Cable Type:RG122; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-122/u, 36In, Black; Connector Type A Multicomp - 19P5839 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-122/u, 36In, Black; Connector Type A Multicomp
19P5839
Coaxial Cable, Rg-122/u, 36In, Black; Connector Type A Multicomp 19P5839
COAXIAL CABLE, RG-122/U, 36IN, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:TNC Straight Plug; Coaxial Cable Type:RG122; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-122/U, 36IN, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:TNC Straight Plug; Coaxial Cable Type:RG122; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P5839
Product Name Coaxial Cable, Rg-122/u, 36In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1407618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.9843 ft (3 dm)
View Details
Flexible Test Cable, 18.0 GHz, 24.0″ - ULC-2FT-SMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers