multicomp PRO Coaxial Cable, 12In, Black; Connector Type A Multicomp SPC27736

Description
COAXIAL CABLE, 12IN, BLACK; Connector Type A:N Straight Jack; Connector Type B:N Type Straight Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, 12IN, BLACK; Connector Type A:N Straight Jack; Connector Type B:N Type Straight Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, 12In, Black; Connector Type A Multicomp - 19P5011 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 12In, Black; Connector Type A Multicomp
19P5011
Coaxial Cable, 12In, Black; Connector Type A Multicomp 19P5011
COAXIAL CABLE, 12IN, BLACK; Connector Type A:N Straight Jack; Connector Type B:N Type Straight Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, 12IN, BLACK; Connector Type A:N Straight Jack; Connector Type B:N Type Straight Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P5011
Product Name Coaxial Cable, 12In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 1757232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding U/ftp
View Details
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL6NMQ-NM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details