multicomp PRO Coaxial Cable, Belden 9913, 72In, Black; Connector Type A Multicomp SPC27639

Description
COAXIAL CABLE, BELDEN 9913, 72IN, BLACK; Connector Type A:N Right Angle Plug; Connector Type B:N Type Right Angle Plug; Coaxial Cable Type:Belden 9913; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, BELDEN 9913, 72IN, BLACK; Connector Type A:N Right Angle Plug; Connector Type B:N Type Right Angle Plug; Coaxial Cable Type:Belden 9913; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Belden 9913, 72In, Black; Connector Type A Multicomp - 19P5764 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Belden 9913, 72In, Black; Connector Type A Multicomp
19P5764
Coaxial Cable, Belden 9913, 72In, Black; Connector Type A Multicomp 19P5764
COAXIAL CABLE, BELDEN 9913, 72IN, BLACK; Connector Type A:N Right Angle Plug; Connector Type B:N Type Right Angle Plug; Coaxial Cable Type:Belden 9913; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m RoHS Compliant: Yes

COAXIAL CABLE, BELDEN 9913, 72IN, BLACK; Connector Type A:N Right Angle Plug; Connector Type B:N Type Right Angle Plug; Coaxial Cable Type:Belden 9913; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P5764
Product Name Coaxial Cable, Belden 9913, 72In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Telephone Cable - 1368169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Product Type Phone Cord
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers