multicomp PRO Coaxial Cable, Rg-400/u, 36In, Black; Connector Type A Multicomp SPC27576

Description
COAXIAL CABLE, RG-400/U, 36IN, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG400; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-400/U, 36IN, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG400; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-400/u, 36In, Black; Connector Type A Multicomp - 19P4909 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-400/u, 36In, Black; Connector Type A Multicomp
19P4909
Coaxial Cable, Rg-400/u, 36In, Black; Connector Type A Multicomp 19P4909
COAXIAL CABLE, RG-400/U, 36IN, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG400; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-400/U, 36IN, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG400; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P4909
Product Name Coaxial Cable, Rg-400/u, 36In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details