multicomp PRO Coaxial Cable, 72In, Black; Connector Type A Multicomp SPC27531

Description
COAXIAL CABLE, 72IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:LMR-100A; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, 72IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:LMR-100A; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, 72In, Black; Connector Type A Multicomp - 19P4322 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 72In, Black; Connector Type A Multicomp
19P4322
Coaxial Cable, 72In, Black; Connector Type A Multicomp 19P4322
COAXIAL CABLE, 72IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:LMR-100A; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, 72IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:LMR-100A; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P4322
Product Name Coaxial Cable, 72In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1368138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 328 ft (1000 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.58 ft (4.83 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers