multicomp PRO Coaxial Cable, Rg-188A/u, 72In, Black; Connector Type A Multicomp SPC27501

Description
COAXIAL CABLE, RG-188A/U, 72IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG188A; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-188A/U, 72IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG188A; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-188A/u, 72In, Black; Connector Type A Multicomp - 19P4297 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-188A/u, 72In, Black; Connector Type A Multicomp
19P4297
Coaxial Cable, Rg-188A/u, 72In, Black; Connector Type A Multicomp 19P4297
COAXIAL CABLE, RG-188A/U, 72IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG188A; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-188A/U, 72IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG188A; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P4297
Product Name Coaxial Cable, Rg-188A/u, 72In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 1757234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding U/ftp
View Details
Flexible Cable, DC-110 GHz, 12.0″ - AP110-1FT-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Male
View Details