multicomp PRO Coaxial Cable, Rg-174A/u, 24In, Black; Connector Type A Multicomp SPC27490

Description
COAXIAL CABLE, RG-174A/U, 24IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-174A/U, 24IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-174A/u, 24In, Black; Connector Type A Multicomp - 19P4290 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-174A/u, 24In, Black; Connector Type A Multicomp
19P4290
Coaxial Cable, Rg-174A/u, 24In, Black; Connector Type A Multicomp 19P4290
COAXIAL CABLE, RG-174A/U, 24IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-174A/U, 24IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P4290
Product Name Coaxial Cable, Rg-174A/u, 24In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 1745305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details