multicomp PRO Coaxial Cable, 24In, Black; Connector Type A Multicomp SPC27478

Description
COAXIAL CABLE, 24IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, 24IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, 24In, Black; Connector Type A Multicomp - 19P3640 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 24In, Black; Connector Type A Multicomp
19P3640
Coaxial Cable, 24In, Black; Connector Type A Multicomp 19P3640
COAXIAL CABLE, 24IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, 24IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P3640
Product Name Coaxial Cable, 24In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1407763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers