multicomp PRO Coaxial Cable, Rg-223/u, 72In, Black; Connector Type A Multicomp SPC27411

Description
COAXIAL CABLE, RG-223/U, 72IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG223; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-223/U, 72IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG223; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-223/u, 72In, Black; Connector Type A Multicomp - 19P3574 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-223/u, 72In, Black; Connector Type A Multicomp
19P3574
Coaxial Cable, Rg-223/u, 72In, Black; Connector Type A Multicomp 19P3574
COAXIAL CABLE, RG-223/U, 72IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG223; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-223/U, 72IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG223; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P3574
Product Name Coaxial Cable, Rg-223/u, 72In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 1767051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.3281 ft (1 dm)
View Details