multicomp PRO Coaxial Cable, Rg-400/u, 12In, Black; Connector Type A Multicomp SPC27241

Description
COAXIAL CABLE, RG-400/U, 12IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:TNC Straight Plug; Coaxial Cable Type:RG400; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-400/U, 12IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:TNC Straight Plug; Coaxial Cable Type:RG400; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-400/u, 12In, Black; Connector Type A Multicomp - 19P4202 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-400/u, 12In, Black; Connector Type A Multicomp
19P4202
Coaxial Cable, Rg-400/u, 12In, Black; Connector Type A Multicomp 19P4202
COAXIAL CABLE, RG-400/U, 12IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:TNC Straight Plug; Coaxial Cable Type:RG400; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-400/U, 12IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:TNC Straight Plug; Coaxial Cable Type:RG400; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P4202
Product Name Coaxial Cable, Rg-400/u, 12In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1407625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 65.62 ft (200 dm)
View Details