multicomp PRO Coaxial Cable, Rg-58C/u, 12In, Black; Connector Type A Multicomp SPC27133

Description
COAXIAL CABLE, RG-58C/U, 12IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:UHF Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-58C/U, 12IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:UHF Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58C/u, 12In, Black; Connector Type A Multicomp - 19P4094 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58C/u, 12In, Black; Connector Type A Multicomp
19P4094
Coaxial Cable, Rg-58C/u, 12In, Black; Connector Type A Multicomp 19P4094
COAXIAL CABLE, RG-58C/U, 12IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:UHF Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-58C/U, 12IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:UHF Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P4094
Product Name Coaxial Cable, Rg-58C/u, 12In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
ZK2000-6132-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Flexible Cable, DC-110 GHz, 6.0″ - AP110-0.5-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Male
View Details