multicomp PRO Coaxial Cable, Rg-58A/u, 60In, Black; Connector Type A Multicomp SPC27130

Description
COAXIAL CABLE, RG-58A/U, 60IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:UHF Straight Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-58A/U, 60IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:UHF Straight Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58A/u, 60In, Black; Connector Type A Multicomp - 19P4092 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 60In, Black; Connector Type A Multicomp
19P4092
Coaxial Cable, Rg-58A/u, 60In, Black; Connector Type A Multicomp 19P4092
COAXIAL CABLE, RG-58A/U, 60IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:UHF Straight Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 60IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:UHF Straight Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P4092
Product Name Coaxial Cable, Rg-58A/u, 60In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Ethernet Cable - 1135910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Shielding Shielded
View Details