multicomp PRO Coaxial Cable, Rg-55B/u, 24In, Black; Connector Type A Multicomp SPC27026

Description
COAXIAL CABLE, RG-55B/U, 24IN, BLACK; Connector Type A:BNC Bulkhead Jack; Connector Type B:BNC Bulkhead Jack; Coaxial Cable Type:RG55B; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-55B/U, 24IN, BLACK; Connector Type A:BNC Bulkhead Jack; Connector Type B:BNC Bulkhead Jack; Coaxial Cable Type:RG55B; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-55B/u, 24In, Black; Connector Type A Multicomp - 19P4010 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-55B/u, 24In, Black; Connector Type A Multicomp
19P4010
Coaxial Cable, Rg-55B/u, 24In, Black; Connector Type A Multicomp 19P4010
COAXIAL CABLE, RG-55B/U, 24IN, BLACK; Connector Type A:BNC Bulkhead Jack; Connector Type B:BNC Bulkhead Jack; Coaxial Cable Type:RG55B; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-55B/U, 24IN, BLACK; Connector Type A:BNC Bulkhead Jack; Connector Type B:BNC Bulkhead Jack; Coaxial Cable Type:RG55B; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P4010
Product Name Coaxial Cable, Rg-55B/u, 24In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details