multicomp PRO Coaxial Cable, Rg-223/u, 12In, Black; Coaxial Cable Type Multicomp SPC26852

Description
COAXIAL CABLE, RG-223/U, 12IN, BLACK; Coaxial Cable Type:RG223; Impedance:50ohm; Cable Assembly Type:Coaxial; Cable Length - Imperial:12"; Connector Type A:BNC Straight Plug; Connector Type B:SMA Straight Plug; Jacket Color:Black RoHS Compliant: Yes
Description
COAXIAL CABLE, RG-223/U, 12IN, BLACK; Coaxial Cable Type:RG223; Impedance:50ohm; Cable Assembly Type:Coaxial; Cable Length - Imperial:12"; Connector Type A:BNC Straight Plug; Connector Type B:SMA Straight Plug; Jacket Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-223/u, 12In, Black; Coaxial Cable Type Multicomp - 19P3378 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-223/u, 12In, Black; Coaxial Cable Type Multicomp
19P3378
Coaxial Cable, Rg-223/u, 12In, Black; Coaxial Cable Type Multicomp 19P3378
COAXIAL CABLE, RG-223/U, 12IN, BLACK; Coaxial Cable Type:RG223; Impedance:50ohm; Cable Assembly Type:Coaxial; Cable Length - Imperial:12"; Connector Type A:BNC Straight Plug; Connector Type B:SMA Straight Plug; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-223/U, 12IN, BLACK; Coaxial Cable Type:RG223; Impedance:50ohm; Cable Assembly Type:Coaxial; Cable Length - Imperial:12"; Connector Type A:BNC Straight Plug; Connector Type B:SMA Straight Plug; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P3378
Product Name Coaxial Cable, Rg-223/u, 12In, Black; Coaxial Cable Type Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details