multicomp PRO Coaxial Cable, Rg-316/u, 72In, Black; Connector Type A Multicomp SPC26821

Description
COAXIAL CABLE, RG-316/U, 72IN, BLACK; Connector Type A:BNC Bulkhead Jack; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG316-DS; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-316/U, 72IN, BLACK; Connector Type A:BNC Bulkhead Jack; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG316-DS; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-316/u, 72In, Black; Connector Type A Multicomp - 19P3353 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-316/u, 72In, Black; Connector Type A Multicomp
19P3353
Coaxial Cable, Rg-316/u, 72In, Black; Connector Type A Multicomp 19P3353
COAXIAL CABLE, RG-316/U, 72IN, BLACK; Connector Type A:BNC Bulkhead Jack; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG316-DS; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-316/U, 72IN, BLACK; Connector Type A:BNC Bulkhead Jack; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG316-DS; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P3353
Product Name Coaxial Cable, Rg-316/u, 72In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1684980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details