multicomp PRO Coaxial Cable, 72In, Black; Connector Type A Multicomp Pro SPC26770

Description
COAXIAL CABLE, 72IN, BLACK; Connector Type A:BNC Straight Jack; Connector Type B:BNC Straight Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, 72IN, BLACK; Connector Type A:BNC Straight Jack; Connector Type B:BNC Straight Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, 72In, Black; Connector Type A Multicomp Pro - 19P3305 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 72In, Black; Connector Type A Multicomp Pro
19P3305
Coaxial Cable, 72In, Black; Connector Type A Multicomp Pro 19P3305
COAXIAL CABLE, 72IN, BLACK; Connector Type A:BNC Straight Jack; Connector Type B:BNC Straight Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, 72IN, BLACK; Connector Type A:BNC Straight Jack; Connector Type B:BNC Straight Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P3305
Product Name Coaxial Cable, 72In, Black; Connector Type A Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1122252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers