multicomp PRO Coaxial Cable, Rg-58A/u, 24In, Black; Connector Type A Multicomp SPC26718

Description
COAXIAL CABLE, RG-58A/U, 24IN, BLACK; Connector Type A:BNC Right Angle Plug; Connector Type B:BNC Right Angle Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-58A/U, 24IN, BLACK; Connector Type A:BNC Right Angle Plug; Connector Type B:BNC Right Angle Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58A/u, 24In, Black; Connector Type A Multicomp - 19P3981 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 24In, Black; Connector Type A Multicomp
19P3981
Coaxial Cable, Rg-58A/u, 24In, Black; Connector Type A Multicomp 19P3981
COAXIAL CABLE, RG-58A/U, 24IN, BLACK; Connector Type A:BNC Right Angle Plug; Connector Type B:BNC Right Angle Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 24IN, BLACK; Connector Type A:BNC Right Angle Plug; Connector Type B:BNC Right Angle Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P3981
Product Name Coaxial Cable, Rg-58A/u, 24In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female RG174/U Coaxial Test Cable - 4024 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6011A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,general purpose
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details