multicomp PRO Coaxial Cable, Rg-174A/u, 24In, Black; Connector Type A Multicomp SPC26556

Description
COAXIAL CABLE, RG-174A/U, 24IN, BLACK; Connector Type A:BNC Bulkhead Jack; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-174A/U, 24IN, BLACK; Connector Type A:BNC Bulkhead Jack; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-174A/u, 24In, Black; Connector Type A Multicomp - 19P3158 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-174A/u, 24In, Black; Connector Type A Multicomp
19P3158
Coaxial Cable, Rg-174A/u, 24In, Black; Connector Type A Multicomp 19P3158
COAXIAL CABLE, RG-174A/U, 24IN, BLACK; Connector Type A:BNC Bulkhead Jack; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-174A/U, 24IN, BLACK; Connector Type A:BNC Bulkhead Jack; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P3158
Product Name Coaxial Cable, Rg-174A/u, 24In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 1135904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Shielding U/ftp
View Details