multicomp PRO Coaxial Cable, Rg-174A/u, 12In, Black; Connector Type A Multicomp SPC26555

Description
COAXIAL CABLE, RG-174A/U, 12IN, BLACK; Connector Type A:BNC Bulkhead Jack; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-174A/U, 12IN, BLACK; Connector Type A:BNC Bulkhead Jack; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-174A/u, 12In, Black; Connector Type A Multicomp - 19P3157 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-174A/u, 12In, Black; Connector Type A Multicomp
19P3157
Coaxial Cable, Rg-174A/u, 12In, Black; Connector Type A Multicomp 19P3157
COAXIAL CABLE, RG-174A/U, 12IN, BLACK; Connector Type A:BNC Bulkhead Jack; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-174A/U, 12IN, BLACK; Connector Type A:BNC Bulkhead Jack; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P3157
Product Name Coaxial Cable, Rg-174A/u, 12In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 1135910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Shielding Shielded
View Details