multicomp PRO Coaxial Cable, Rg-58C/u, 36In, Black; Connector Type A Multicomp SPC26548

Description
COAXIAL CABLE, RG-58C/U, 36IN, BLACK; Connector Type A:BNC Bulkhead Jack; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-58C/U, 36IN, BLACK; Connector Type A:BNC Bulkhead Jack; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58C/u, 36In, Black; Connector Type A Multicomp - 19P3151 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58C/u, 36In, Black; Connector Type A Multicomp
19P3151
Coaxial Cable, Rg-58C/u, 36In, Black; Connector Type A Multicomp 19P3151
COAXIAL CABLE, RG-58C/U, 36IN, BLACK; Connector Type A:BNC Bulkhead Jack; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-58C/U, 36IN, BLACK; Connector Type A:BNC Bulkhead Jack; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P3151
Product Name Coaxial Cable, Rg-58C/u, 36In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1408013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.3281 ft (1 dm)
View Details
Phase-Stable Flex Cable, DC-18GHz, 1.0 ft. (0.3m) - CBN-1FT-NMNM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type N-Type Male
View Details