multicomp PRO Coaxial Cable, Rg-59B/u, 24In, Black; Connector Type A Multicomp SPC26523

Description
COAXIAL CABLE, RG-59B/U, 24IN, BLACK; Connector Type A:BNC Straight Jack; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59B; Impedance:75ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-59B/U, 24IN, BLACK; Connector Type A:BNC Straight Jack; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59B; Impedance:75ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-59B/u, 24In, Black; Connector Type A Multicomp - 19P3133 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59B/u, 24In, Black; Connector Type A Multicomp
19P3133
Coaxial Cable, Rg-59B/u, 24In, Black; Connector Type A Multicomp 19P3133
COAXIAL CABLE, RG-59B/U, 24IN, BLACK; Connector Type A:BNC Straight Jack; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59B; Impedance:75ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-59B/U, 24IN, BLACK; Connector Type A:BNC Straight Jack; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59B; Impedance:75ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P3133
Product Name Coaxial Cable, Rg-59B/u, 24In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1248842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
VNA Cable, 50.0 GHz, 24.0″ - VNAX-2FT-VMVRF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details