multicomp PRO Coaxial Cable, Rg-58C/u, 60In, Black; Connector Type A Multicomp SPC26469

Description
COAXIAL CABLE, RG-58C/U, 60IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Right Angle Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-58C/U, 60IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Right Angle Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58C/u, 60In, Black; Connector Type A Multicomp - 19P3102 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58C/u, 60In, Black; Connector Type A Multicomp
19P3102
Coaxial Cable, Rg-58C/u, 60In, Black; Connector Type A Multicomp 19P3102
COAXIAL CABLE, RG-58C/U, 60IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Right Angle Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-58C/U, 60IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Right Angle Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P3102
Product Name Coaxial Cable, Rg-58C/u, 60In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details