multicomp PRO Coaxial Cable, Rg-58C/u, 72In, Black; Connector Type A Multicomp SPC26381

Description
COAXIAL CABLE, RG-58C/U, 72IN, BLACK; Connector Type A:UHF Straight Plug; Connector Type B:UHF Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-58C/U, 72IN, BLACK; Connector Type A:UHF Straight Plug; Connector Type B:UHF Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58C/u, 72In, Black; Connector Type A Multicomp - 19P6525 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58C/u, 72In, Black; Connector Type A Multicomp
19P6525
Coaxial Cable, Rg-58C/u, 72In, Black; Connector Type A Multicomp 19P6525
COAXIAL CABLE, RG-58C/U, 72IN, BLACK; Connector Type A:UHF Straight Plug; Connector Type B:UHF Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-58C/U, 72IN, BLACK; Connector Type A:UHF Straight Plug; Connector Type B:UHF Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P6525
Product Name Coaxial Cable, Rg-58C/u, 72In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 1123924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details