multicomp PRO Coaxial Cable, Rg-174A/u, 24In, Black; Connector Type A Multicomp SPC26258

Description
COAXIAL CABLE, RG-174A/U, 24IN, BLACK; Connector Type A:SMB Right Angle Plug; Connector Type B:SMB Right Angle Plug; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-174A/U, 24IN, BLACK; Connector Type A:SMB Right Angle Plug; Connector Type B:SMB Right Angle Plug; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-174A/u, 24In, Black; Connector Type A Multicomp - 19P6456 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-174A/u, 24In, Black; Connector Type A Multicomp
19P6456
Coaxial Cable, Rg-174A/u, 24In, Black; Connector Type A Multicomp 19P6456
COAXIAL CABLE, RG-174A/U, 24IN, BLACK; Connector Type A:SMB Right Angle Plug; Connector Type B:SMB Right Angle Plug; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm RoHS Compliant: Yes

COAXIAL CABLE, RG-174A/U, 24IN, BLACK; Connector Type A:SMB Right Angle Plug; Connector Type B:SMB Right Angle Plug; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P6456
Product Name Coaxial Cable, Rg-174A/u, 24In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1373231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details
ZK2000-3134-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - CBL-10FT-SMNM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details