multicomp PRO Coaxial Cable, Rg-188A/u, 24In, Black; Connector Type A Multicomp SPC26234

Description
COAXIAL CABLE, RG-188A/U, 24IN, BLACK; Connector Type A:SMB Bulkhead Jack; Connector Type B:SMB Right Angle Plug; Coaxial Cable Type:RG188A; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-188A/U, 24IN, BLACK; Connector Type A:SMB Bulkhead Jack; Connector Type B:SMB Right Angle Plug; Coaxial Cable Type:RG188A; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-188A/u, 24In, Black; Connector Type A Multicomp - 19P6432 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-188A/u, 24In, Black; Connector Type A Multicomp
19P6432
Coaxial Cable, Rg-188A/u, 24In, Black; Connector Type A Multicomp 19P6432
COAXIAL CABLE, RG-188A/U, 24IN, BLACK; Connector Type A:SMB Bulkhead Jack; Connector Type B:SMB Right Angle Plug; Coaxial Cable Type:RG188A; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, RG-188A/U, 24IN, BLACK; Connector Type A:SMB Bulkhead Jack; Connector Type B:SMB Right Angle Plug; Coaxial Cable Type:RG188A; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P6432
Product Name Coaxial Cable, Rg-188A/u, 24In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12G8-E-5-N-S1G15 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
System cable - 706-2300/403-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
XLR Male to X100W Hooks, Test Cable - 5020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details