multicomp PRO Coaxial Cable, Rg-58C/u, 24In, Black; Connector Type A Multicomp SPC26053

Description
COAXIAL CABLE, RG-58C/U, 24IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-58C/U, 24IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58C/u, 24In, Black; Connector Type A Multicomp - 19P3865 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58C/u, 24In, Black; Connector Type A Multicomp
19P3865
Coaxial Cable, Rg-58C/u, 24In, Black; Connector Type A Multicomp 19P3865
COAXIAL CABLE, RG-58C/U, 24IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-58C/U, 24IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P3865
Product Name Coaxial Cable, Rg-58C/u, 24In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1713727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.3281 ft (1 dm)
View Details