multicomp PRO Coaxial Cable, Rg-316/u, 36In, Black; Connector Type A Multicomp SPC25982

Description
COAXIAL CABLE, RG-316/U, 36IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-316/U, 36IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-316/u, 36In, Black; Connector Type A Multicomp - 19P5669 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-316/u, 36In, Black; Connector Type A Multicomp
19P5669
Coaxial Cable, Rg-316/u, 36In, Black; Connector Type A Multicomp 19P5669
COAXIAL CABLE, RG-316/U, 36IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-316/U, 36IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P5669
Product Name Coaxial Cable, Rg-316/u, 36In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1368135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 328 ft (1000 dm)
View Details