multicomp PRO Coaxial Cable, Rg-174A/u, 48In, Black; Connector Type A Multicomp SPC25971

Description
COAXIAL CABLE, RG-174A/U, 48IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-174A/U, 48IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-174A/u, 48In, Black; Connector Type A Multicomp - 19P5658 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-174A/u, 48In, Black; Connector Type A Multicomp
19P5658
Coaxial Cable, Rg-174A/u, 48In, Black; Connector Type A Multicomp 19P5658
COAXIAL CABLE, RG-174A/U, 48IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-174A/U, 48IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P5658
Product Name Coaxial Cable, Rg-174A/u, 48In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Coaxial Cable - 1407763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details