multicomp PRO Coaxial Cable, Rg-174A/u, 24In, Black; Connector Type A Multicomp Pro SPC25969

Description
COAXIAL CABLE, RG-174A/U, 24IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-174A/U, 24IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-174A/u, 24In, Black; Connector Type A Multicomp Pro - 19P5656 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-174A/u, 24In, Black; Connector Type A Multicomp Pro
19P5656
Coaxial Cable, Rg-174A/u, 24In, Black; Connector Type A Multicomp Pro 19P5656
COAXIAL CABLE, RG-174A/U, 24IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-174A/U, 24IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P5656
Product Name Coaxial Cable, Rg-174A/u, 24In, Black; Connector Type A Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1248831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details