multicomp PRO Coaxial Cable, Rg-400/u, 36In, Black; Coaxial Cable Type Multicomp SPC25786

Description
COAXIAL CABLE, RG-400/U, 36IN, BLACK; Coaxial Cable Type:RG400; Impedance:50ohm; Cable Length - Imperial:36"; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-400/U, 36IN, BLACK; Coaxial Cable Type:RG400; Impedance:50ohm; Cable Length - Imperial:36"; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-400/u, 36In, Black; Coaxial Cable Type Multicomp - 19P6332 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-400/u, 36In, Black; Coaxial Cable Type Multicomp
19P6332
Coaxial Cable, Rg-400/u, 36In, Black; Coaxial Cable Type Multicomp 19P6332
COAXIAL CABLE, RG-400/U, 36IN, BLACK; Coaxial Cable Type:RG400; Impedance:50ohm; Cable Length - Imperial:36"; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-400/U, 36IN, BLACK; Coaxial Cable Type:RG400; Impedance:50ohm; Cable Length - Imperial:36"; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P6332
Product Name Coaxial Cable, Rg-400/u, 36In, Black; Coaxial Cable Type Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to XH Macro-Hook and Alligator, Twisted Pair Test Cable - 3051XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6019A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details