multicomp PRO Coaxial Cable, Rg-174A/u, 60In, Black; Coaxial Cable Type Multicomp SPC25752

Description
COAXIAL CABLE, RG-174A/U, 60IN, BLACK; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:60"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-174A/U, 60IN, BLACK; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:60"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-174A/u, 60In, Black; Coaxial Cable Type Multicomp - 19P5531 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-174A/u, 60In, Black; Coaxial Cable Type Multicomp
19P5531
Coaxial Cable, Rg-174A/u, 60In, Black; Coaxial Cable Type Multicomp 19P5531
COAXIAL CABLE, RG-174A/U, 60IN, BLACK; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:60"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-174A/U, 60IN, BLACK; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:60"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P5531
Product Name Coaxial Cable, Rg-174A/u, 60In, Black; Coaxial Cable Type Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1248834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details