multicomp PRO Coaxial Cable, Rg-223/u, 24In, Black; Connector Type A Multicomp SPC25668

Description
COAXIAL CABLE, RG-223/U, 24IN, BLACK; Connector Type A:N Bulkhead Jack; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG223; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-223/U, 24IN, BLACK; Connector Type A:N Bulkhead Jack; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG223; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-223/u, 24In, Black; Connector Type A Multicomp - 19P4746 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-223/u, 24In, Black; Connector Type A Multicomp
19P4746
Coaxial Cable, Rg-223/u, 24In, Black; Connector Type A Multicomp 19P4746
COAXIAL CABLE, RG-223/U, 24IN, BLACK; Connector Type A:N Bulkhead Jack; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG223; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-223/U, 24IN, BLACK; Connector Type A:N Bulkhead Jack; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG223; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P4746
Product Name Coaxial Cable, Rg-223/u, 24In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details