multicomp PRO Coaxial Cable, Rg-400/u, 36In, Black; Connector Type A Multicomp SPC25622

Description
COAXIAL CABLE, RG-400/U, 36IN, BLACK; Connector Type A:N Straight Jack; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG400; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-400/U, 36IN, BLACK; Connector Type A:N Straight Jack; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG400; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-400/u, 36In, Black; Connector Type A Multicomp - 19P4723 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-400/u, 36In, Black; Connector Type A Multicomp
19P4723
Coaxial Cable, Rg-400/u, 36In, Black; Connector Type A Multicomp 19P4723
COAXIAL CABLE, RG-400/U, 36IN, BLACK; Connector Type A:N Straight Jack; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG400; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-400/U, 36IN, BLACK; Connector Type A:N Straight Jack; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG400; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P4723
Product Name Coaxial Cable, Rg-400/u, 36In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Telephone Cable - 1368157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Product Type Phone Cord
Cable Type Coaxial
View Details